Hubbell Incorporated Fiber Optic Patch Cord DFPCFCAFCAS3SM

Description
3 METER 10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION DUPLEX STYLE SINGLE MODE, ZIPCORD FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL FCA CONNECTOR AT ONE END FCA CONNECTOR AT OTHER END CABLE DIAMETER 2 TO 3 MM CABLE COLOR YELLOW MATERIAL DURABILITY 500 CYCLE OPERATING TEMPERATURE 0 TO 70 DEG C APPLICABLE STANDARD ANSI/ICEA S-83-596, TIA-568-C.3, TIA-604-FOCIS, TELCORDIA GR-326-CORE, TIA-492CAAB, TIA-598
Description
3 METER 10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION DUPLEX STYLE SINGLE MODE, ZIPCORD FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL FCA CONNECTOR AT ONE END FCA CONNECTOR AT OTHER END CABLE DIAMETER 2 TO 3 MM CABLE COLOR YELLOW MATERIAL DURABILITY 500 CYCLE OPERATING TEMPERATURE 0 TO 70 DEG C APPLICABLE STANDARD ANSI/ICEA S-83-596, TIA-568-C.3, TIA-604-FOCIS, TELCORDIA GR-326-CORE, TIA-492CAAB, TIA-598

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Fiber Optic Patch Cord
DFPCFCAFCAS3SM
Fiber Optic Patch Cord DFPCFCAFCAS3SM
3 METER 10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION DUPLEX STYLE SINGLE MODE, ZIPCORD FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL FCA CONNECTOR AT ONE END FCA CONNECTOR AT OTHER END CABLE DIAMETER 2 TO 3 MM CABLE COLOR YELLOW MATERIAL DURABILITY 500 CYCLE OPERATING TEMPERATURE 0 TO 70 DEG C APPLICABLE STANDARD ANSI/ICEA S-83-596, TIA-568-C.3, TIA-604-FOCIS, TELCORDIA GR-326-CORE, TIA-492CAAB, TIA-598
  • 3 METER
  • 10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION
  • DUPLEX STYLE
  • SINGLE MODE, ZIPCORD FIBER TYPE
  • ZIRCONIA CERAMIC FERRULE MATERIAL
  • FCA CONNECTOR AT ONE END
  • FCA CONNECTOR AT OTHER END
  • CABLE DIAMETER 2 TO 3 MM
  • CABLE COLOR YELLOW
  • MATERIAL DURABILITY 500 CYCLE
  • OPERATING TEMPERATURE 0 TO 70 DEG C
  • APPLICABLE STANDARD ANSI/ICEA S-83-596, TIA-568-C.3, TIA-604-FOCIS, TELCORDIA GR-326-CORE, TIA-492CAAB, TIA-598
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number DFPCFCAFCAS3SM
Product Name Fiber Optic Patch Cord
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NZ500 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Precision Test Cable, 18.0 GHz, 15.0 ft. (4.57m) - CBL-15FT-NMNM+ - Mini-Circuits
Specs
Cable Length 15 ft (45.72 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details