Hubbell Incorporated Pipe and Coupling DF-350

Description
3-1/2" ZA DEFLECTION FITTING. FREE 2 YEAR RADWELL WARRANTY
Description
3-1/2" ZA DEFLECTION FITTING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 119872650 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
119872650
Pipe and Coupling 119872650
3-1/2" ZA DEFLECTION FITTING. FREE 2 YEAR RADWELL WARRANTY

3-1/2" ZA DEFLECTION FITTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 119872650
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Rigid Shaft Splined Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Clamping Style
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
Units English Design Arrangement; Metric Design Arrangement
View Details
Stainless Steel / Precision Gear & Dial Hub, 0.1248
Specs
Bore 1 0.1248 inch (3.17 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Coupling piece - KSG-M10X1,25 - Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 0.5049 lbs (0.2290 kg)
View Details