Hubbell Lighting, Inc. Area/Roadway Light DDS-100PL

Description
UL (CANADA AND US) APPROVAL WALL MOUNT MOUNTING PULSE START BALLAST TYPE YES LAMP INCLUDED METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE PHOTOCONTROL CONTROL TYPE OPTIC DIA 12 INCH WITH LATCH HEAD MATERIAL CAST ALUMINUM ARM MATERIAL ALUMINUM LAMP TYPE MEDIUM CLEAR APPLICATION GENERAL COMMERCIAL/RESIDENTI AL, SECURITY LIGHTING
Datasheet
Description
UL (CANADA AND US) APPROVAL WALL MOUNT MOUNTING PULSE START BALLAST TYPE YES LAMP INCLUDED METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE PHOTOCONTROL CONTROL TYPE OPTIC DIA 12 INCH WITH LATCH HEAD MATERIAL CAST ALUMINUM ARM MATERIAL ALUMINUM LAMP TYPE MEDIUM CLEAR APPLICATION GENERAL COMMERCIAL/RESIDENTI AL, SECURITY LIGHTING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - DDS-100PL - Hubbell Lighting, Inc.
Greenville, SC, USA
Area/Roadway Light
DDS-100PL
Area/Roadway Light DDS-100PL
UL (CANADA AND US) APPROVAL WALL MOUNT MOUNTING PULSE START BALLAST TYPE YES LAMP INCLUDED METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE PHOTOCONTROL CONTROL TYPE OPTIC DIA 12 INCH WITH LATCH HEAD MATERIAL CAST ALUMINUM ARM MATERIAL ALUMINUM LAMP TYPE MEDIUM CLEAR APPLICATION GENERAL COMMERCIAL/RESIDENTI AL, SECURITY LIGHTING
  • UL (CANADA AND US) APPROVAL
  • WALL MOUNT MOUNTING
  • PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • PHOTOCONTROL CONTROL TYPE
  • OPTIC DIA 12 INCH WITH LATCH
  • HEAD MATERIAL CAST ALUMINUM
  • ARM MATERIAL ALUMINUM
  • LAMP TYPE MEDIUM CLEAR
  • APPLICATION GENERAL COMMERCIAL/RESIDENTIAL, SECURITY LIGHTING
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number DDS-100PL
Product Name Area/Roadway Light
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details