Hubbell Electrical Products Vaportight Fluorescent Fixture DBF32303

Description
56 INCH 14-1/2 INCH 8-7/8 INCH ELECTRONIC BALLAST TYPE 3 LAMP(S) 32WT8 LAMP TYPE ELECTROSTATIC POLYESTER COATED 20 GAUGE SHEET STEEL HOUSING MATERIAL 120 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE HEAT TEMPERED GLASS LENS TYPE LINEARLITE[R] BRAND APPROVAL UL, CSA ENCLOSURE CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3, 4 DBF MODEL
Datasheet
Description
56 INCH 14-1/2 INCH 8-7/8 INCH ELECTRONIC BALLAST TYPE 3 LAMP(S) 32WT8 LAMP TYPE ELECTROSTATIC POLYESTER COATED 20 GAUGE SHEET STEEL HOUSING MATERIAL 120 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE HEAT TEMPERED GLASS LENS TYPE LINEARLITE[R] BRAND APPROVAL UL, CSA ENCLOSURE CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3, 4 DBF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaportight Fluorescent Fixture - DBF32303 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Vaportight Fluorescent Fixture
DBF32303
Vaportight Fluorescent Fixture DBF32303
56 INCH 14-1/2 INCH 8-7/8 INCH ELECTRONIC BALLAST TYPE 3 LAMP(S) 32WT8 LAMP TYPE ELECTROSTATIC POLYESTER COATED 20 GAUGE SHEET STEEL HOUSING MATERIAL 120 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE HEAT TEMPERED GLASS LENS TYPE LINEARLITE[R] BRAND APPROVAL UL, CSA ENCLOSURE CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3, 4 DBF MODEL
  • 56 INCH
  • 14-1/2 INCH
  • 8-7/8 INCH
  • ELECTRONIC BALLAST TYPE
  • 3 LAMP(S)
  • 32WT8 LAMP TYPE
  • ELECTROSTATIC POLYESTER COATED 20 GAUGE SHEET STEEL HOUSING MATERIAL
  • 120 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • HEAT TEMPERED GLASS LENS TYPE
  • LINEARLITE[R] BRAND
  • APPROVAL UL, CSA
  • ENCLOSURE CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3, 4
  • DBF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number DBF32303
Product Name Vaportight Fluorescent Fixture
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details