Hubbell Electrical Products Vaportight Fluorescent Fixture DBF32302

Description
56 INCH 14-1/2 INCH 8-7/8 INCH ELECTRONIC BALLAST TYPE 2 LAMP(S) 32WT8 LAMP TYPE ELECTROSTATIC POLYESTER COATED 20 GAUGE SHEET STEEL HOUSING MATERIAL 120 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE HEAT TEMPERED GLASS LENS TYPE LINEARLITE[R] BRAND APPROVAL UL, CSA ENCLOSURE CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3, 4 DBF MODEL
Datasheet
Description
56 INCH 14-1/2 INCH 8-7/8 INCH ELECTRONIC BALLAST TYPE 2 LAMP(S) 32WT8 LAMP TYPE ELECTROSTATIC POLYESTER COATED 20 GAUGE SHEET STEEL HOUSING MATERIAL 120 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE HEAT TEMPERED GLASS LENS TYPE LINEARLITE[R] BRAND APPROVAL UL, CSA ENCLOSURE CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3, 4 DBF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaportight Fluorescent Fixture - DBF32302 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Vaportight Fluorescent Fixture
DBF32302
Vaportight Fluorescent Fixture DBF32302
56 INCH 14-1/2 INCH 8-7/8 INCH ELECTRONIC BALLAST TYPE 2 LAMP(S) 32WT8 LAMP TYPE ELECTROSTATIC POLYESTER COATED 20 GAUGE SHEET STEEL HOUSING MATERIAL 120 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE HEAT TEMPERED GLASS LENS TYPE LINEARLITE[R] BRAND APPROVAL UL, CSA ENCLOSURE CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3, 4 DBF MODEL
  • 56 INCH
  • 14-1/2 INCH
  • 8-7/8 INCH
  • ELECTRONIC BALLAST TYPE
  • 2 LAMP(S)
  • 32WT8 LAMP TYPE
  • ELECTROSTATIC POLYESTER COATED 20 GAUGE SHEET STEEL HOUSING MATERIAL
  • 120 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • HEAT TEMPERED GLASS LENS TYPE
  • LINEARLITE[R] BRAND
  • APPROVAL UL, CSA
  • ENCLOSURE CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3, 4
  • DBF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number DBF32302
Product Name Vaportight Fluorescent Fixture
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details