Hubbell Electrical Products Explosionproof Junction Box DB-10148

Description
10 INCH L X 14 INCH W X 8 INCH H OVERALL SIZE 13-3/8 INCH L X 9-3/8 INCH W X 8-1/2 INCH H INNER SIZE 3-1/2 INCH HUB SIZE 4 HUB(S) UL 514, CSA, FM APPROVAL SURFACE MOUNTING CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4/4X/9EFG ENCLOSURE BOLTED, HINGED COVER TYPE COPPER FREE CAST ALUMINUM BODY MATERIAL COPPER FREE CAST ALUMINUM COVER MATERIAL (2) SIDES, (2) BACK AND END HUB LOCATION 7-5/16 INCH, 11-5/16 INCH COVER OPENING DIAMETER INCLUDES STAINLESS STEEL SCREW, RUBBER GASKET, LUG
Description
10 INCH L X 14 INCH W X 8 INCH H OVERALL SIZE 13-3/8 INCH L X 9-3/8 INCH W X 8-1/2 INCH H INNER SIZE 3-1/2 INCH HUB SIZE 4 HUB(S) UL 514, CSA, FM APPROVAL SURFACE MOUNTING CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4/4X/9EFG ENCLOSURE BOLTED, HINGED COVER TYPE COPPER FREE CAST ALUMINUM BODY MATERIAL COPPER FREE CAST ALUMINUM COVER MATERIAL (2) SIDES, (2) BACK AND END HUB LOCATION 7-5/16 INCH, 11-5/16 INCH COVER OPENING DIAMETER INCLUDES STAINLESS STEEL SCREW, RUBBER GASKET, LUG

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - DB-10148 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Junction Box
DB-10148
Explosionproof Junction Box DB-10148
10 INCH L X 14 INCH W X 8 INCH H OVERALL SIZE 13-3/8 INCH L X 9-3/8 INCH W X 8-1/2 INCH H INNER SIZE 3-1/2 INCH HUB SIZE 4 HUB(S) UL 514, CSA, FM APPROVAL SURFACE MOUNTING CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4/4X/9EFG ENCLOSURE BOLTED, HINGED COVER TYPE COPPER FREE CAST ALUMINUM BODY MATERIAL COPPER FREE CAST ALUMINUM COVER MATERIAL (2) SIDES, (2) BACK AND END HUB LOCATION 7-5/16 INCH, 11-5/16 INCH COVER OPENING DIAMETER INCLUDES STAINLESS STEEL SCREW, RUBBER GASKET, LUG
  • 10 INCH L X 14 INCH W X 8 INCH H OVERALL SIZE
  • 13-3/8 INCH L X 9-3/8 INCH W X 8-1/2 INCH H INNER SIZE
  • 3-1/2 INCH HUB SIZE
  • 4 HUB(S)
  • UL 514, CSA, FM APPROVAL
  • SURFACE MOUNTING
  • CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4/4X/9EFG ENCLOSURE
  • BOLTED, HINGED COVER TYPE
  • COPPER FREE CAST ALUMINUM BODY MATERIAL
  • COPPER FREE CAST ALUMINUM COVER MATERIAL
  • (2) SIDES, (2) BACK AND END HUB LOCATION
  • 7-5/16 INCH, 11-5/16 INCH COVER OPENING DIAMETER
  • INCLUDES STAINLESS STEEL SCREW, RUBBER GASKET, LUG
Supplier's Site

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number DB-10148
Product Name Explosionproof Junction Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details