Hubbell Electrical Products Explosionproof Pushbutton Switch and Pilot Light Control Station D2CG8B15

Description
DEAD END TYPE 2NO-2NC CONTACT CONFIGURATION 3/4 INCH HUB SIZE RUGGED POLYESTER RESIN ENCLOSURE MATERIAL UL (CANADA AND US) APPROVAL 120 VAC VOLTAGE RATING CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUPS IIA IIB IIC, NEMA 3/4/7/4X ENCLOSURE START/STOP LEGEND EXPLOSIONPROOF BUTTON OPERATOR TYPE 120 VAC LED PILOT LIGHT TYPE 2 PUSHBUTTON(S) 1 PILOT LIGHT(S) DURATECH[R] BRAND BUTTON COLOR GREEN, RED LENS COLOR RED D2C MODEL
Datasheet
Description
DEAD END TYPE 2NO-2NC CONTACT CONFIGURATION 3/4 INCH HUB SIZE RUGGED POLYESTER RESIN ENCLOSURE MATERIAL UL (CANADA AND US) APPROVAL 120 VAC VOLTAGE RATING CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUPS IIA IIB IIC, NEMA 3/4/7/4X ENCLOSURE START/STOP LEGEND EXPLOSIONPROOF BUTTON OPERATOR TYPE 120 VAC LED PILOT LIGHT TYPE 2 PUSHBUTTON(S) 1 PILOT LIGHT(S) DURATECH[R] BRAND BUTTON COLOR GREEN, RED LENS COLOR RED D2C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Switch and Pilot Light Control Station - D2CG8B15 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pushbutton Switch and Pilot Light Control Station
D2CG8B15
Explosionproof Pushbutton Switch and Pilot Light Control Station D2CG8B15
DEAD END TYPE 2NO-2NC CONTACT CONFIGURATION 3/4 INCH HUB SIZE RUGGED POLYESTER RESIN ENCLOSURE MATERIAL UL (CANADA AND US) APPROVAL 120 VAC VOLTAGE RATING CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUPS IIA IIB IIC, NEMA 3/4/7/4X ENCLOSURE START/STOP LEGEND EXPLOSIONPROOF BUTTON OPERATOR TYPE 120 VAC LED PILOT LIGHT TYPE 2 PUSHBUTTON(S) 1 PILOT LIGHT(S) DURATECH[R] BRAND BUTTON COLOR GREEN, RED LENS COLOR RED D2C MODEL
  • DEAD END TYPE
  • 2NO-2NC CONTACT CONFIGURATION
  • 3/4 INCH HUB SIZE
  • RUGGED POLYESTER RESIN ENCLOSURE MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 120 VAC VOLTAGE RATING
  • CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUPS IIA IIB IIC, NEMA 3/4/7/4X ENCLOSURE
  • START/STOP LEGEND
  • EXPLOSIONPROOF
  • BUTTON OPERATOR TYPE
  • 120 VAC LED PILOT LIGHT TYPE
  • 2 PUSHBUTTON(S)
  • 1 PILOT LIGHT(S)
  • DURATECH[R] BRAND
  • BUTTON COLOR GREEN, RED
  • LENS COLOR RED
  • D2C MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number D2CG8B15
Product Name Explosionproof Pushbutton Switch and Pilot Light Control Station
Panel Type Power Control
Unlock Full Specs
to access all available technical data

Similar Products

Fire Alarm Control Panels - 2300832 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
View Details
IP65 Latch-Hinged Polycarbonate Box - BCPC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Secondary Applications Power Distribution
Length 2.76 to 11.22 inch (70 to 285 mm)
Width 3.54 to 24.8 inch (90 to 630 mm)
View Details
Ventilation and Interlock Systems -  - Rotork plc
Specs
Panel Type Operator Console
Secondary Applications Industrial
View Details