Hubbell Electrical Products Explosionproof Pushbutton Control Station D2CG2MMR3

Description
DEAD END TYPE 1NO-1NC, MAINTAINED CONTACT CONFIGURATION 3/4 INCH HUB SIZE RUGGED POLYESTER RESIN ENCLOSURE MATERIAL UL (CANADA AND US) APPROVAL CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC, NEMA 3/4/7/4X ENCLOSURE EMERGENCY STOP LEGEND EXPLOSIONPROOF FRONT OPERATED BUTTON OPERATOR TYPE DURATECH[R] BRAND BUTTON COLOR RED D2C MODEL
Datasheet
Description
DEAD END TYPE 1NO-1NC, MAINTAINED CONTACT CONFIGURATION 3/4 INCH HUB SIZE RUGGED POLYESTER RESIN ENCLOSURE MATERIAL UL (CANADA AND US) APPROVAL CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC, NEMA 3/4/7/4X ENCLOSURE EMERGENCY STOP LEGEND EXPLOSIONPROOF FRONT OPERATED BUTTON OPERATOR TYPE DURATECH[R] BRAND BUTTON COLOR RED D2C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Control Station - D2CG2MMR3 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pushbutton Control Station
D2CG2MMR3
Explosionproof Pushbutton Control Station D2CG2MMR3
DEAD END TYPE 1NO-1NC, MAINTAINED CONTACT CONFIGURATION 3/4 INCH HUB SIZE RUGGED POLYESTER RESIN ENCLOSURE MATERIAL UL (CANADA AND US) APPROVAL CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC, NEMA 3/4/7/4X ENCLOSURE EMERGENCY STOP LEGEND EXPLOSIONPROOF FRONT OPERATED BUTTON OPERATOR TYPE DURATECH[R] BRAND BUTTON COLOR RED D2C MODEL
  • DEAD END TYPE
  • 1NO-1NC, MAINTAINED CONTACT CONFIGURATION
  • 3/4 INCH HUB SIZE
  • RUGGED POLYESTER RESIN ENCLOSURE MATERIAL
  • UL (CANADA AND US) APPROVAL
  • CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC, NEMA 3/4/7/4X ENCLOSURE
  • EMERGENCY STOP LEGEND
  • EXPLOSIONPROOF
  • FRONT OPERATED BUTTON OPERATOR TYPE
  • DURATECH[R] BRAND
  • BUTTON COLOR RED
  • D2C MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number D2CG2MMR3
Product Name Explosionproof Pushbutton Control Station
Panel Type Power Control
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Control Box - CH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 3.96 to 9.06 inch (100 to 230 mm)
Width 2.76 to 16.93 inch (70 to 430 mm)
View Details
Remote / Off / Local Control Panel - RL-SL - Indelac Controls, Inc.
Specs
Panel Type Power Control
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
EFDC control station - flameproof ex d push buttons and control stations - BARTEC
Specs
Operating Temperature -60 to 60 F (-51.11 to 15.56 C)
View Details