Hubbell Electrical Products Standard Industrial Control Station D2CG2B2

Description
PUSHBUTTON TYPE RUGGED POLYESTER MATERIAL 1NO-1NC CONTACT CONFIGURATION UL (CANADA AND US) APPROVAL CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC, NEMA 3/4/7/4X ENCLOSURE STOP LEGEND MOMENTARY OPERATOR TYPE 1 ELEMENT(S) 3/4 INCH NPT CABLE/CONDUIT ENTRY RED OPERATOR COLOR INCLUDES BOX AND COVER
Datasheet
Description
PUSHBUTTON TYPE RUGGED POLYESTER MATERIAL 1NO-1NC CONTACT CONFIGURATION UL (CANADA AND US) APPROVAL CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC, NEMA 3/4/7/4X ENCLOSURE STOP LEGEND MOMENTARY OPERATOR TYPE 1 ELEMENT(S) 3/4 INCH NPT CABLE/CONDUIT ENTRY RED OPERATOR COLOR INCLUDES BOX AND COVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Industrial Control Station - D2CG2B2 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Standard Industrial Control Station
D2CG2B2
Standard Industrial Control Station D2CG2B2
PUSHBUTTON TYPE RUGGED POLYESTER MATERIAL 1NO-1NC CONTACT CONFIGURATION UL (CANADA AND US) APPROVAL CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC, NEMA 3/4/7/4X ENCLOSURE STOP LEGEND MOMENTARY OPERATOR TYPE 1 ELEMENT(S) 3/4 INCH NPT CABLE/CONDUIT ENTRY RED OPERATOR COLOR INCLUDES BOX AND COVER
  • PUSHBUTTON TYPE
  • RUGGED POLYESTER MATERIAL
  • 1NO-1NC CONTACT CONFIGURATION
  • UL (CANADA AND US) APPROVAL
  • CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC, NEMA 3/4/7/4X ENCLOSURE
  • STOP LEGEND
  • MOMENTARY OPERATOR TYPE
  • 1 ELEMENT(S)
  • 3/4 INCH NPT CABLE/CONDUIT ENTRY
  • RED OPERATOR COLOR
  • INCLUDES BOX AND COVER
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number D2CG2B2
Product Name Standard Industrial Control Station
Panel Type Power Control
Unlock Full Specs
to access all available technical data

Similar Products

Fire Alarm Control Panels - 2300832 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
View Details
Open-Closing Plastic Box - OP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 4.92 to 7.09 inch (125 to 180 mm)
Width 3.94 to 5.71 inch (100 to 145 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Ventilation and Interlock Systems -  - Rotork plc
Specs
Panel Type Operator Console
Secondary Applications Industrial
View Details