Hubbell Electrical Products Explosionproof Pushbutton Switch and Pilot Light Control Station D2CG2B13

Description
DEAD END TYPE 1NO-1NC CONTACT CONFIGURATION 3/4 INCH HUB SIZE RUGGED POLYESTER RESIN ENCLOSURE MATERIAL UL (CANADA AND US) APPROVAL 120 VAC VOLTAGE RATING CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUPS IIA IIB IIC, NEMA 3/4/7/4X ENCLOSURE BLANK LEGEND EXPLOSIONPROOF BUTTON OPERATOR TYPE 120 VAC LED PILOT LIGHT TYPE 1 PUSHBUTTON(S) 1 PILOT LIGHT(S) DURATECH[R] BRAND BUTTON COLOR BLACK LENS COLOR RED D2C MODEL
Datasheet
Description
DEAD END TYPE 1NO-1NC CONTACT CONFIGURATION 3/4 INCH HUB SIZE RUGGED POLYESTER RESIN ENCLOSURE MATERIAL UL (CANADA AND US) APPROVAL 120 VAC VOLTAGE RATING CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUPS IIA IIB IIC, NEMA 3/4/7/4X ENCLOSURE BLANK LEGEND EXPLOSIONPROOF BUTTON OPERATOR TYPE 120 VAC LED PILOT LIGHT TYPE 1 PUSHBUTTON(S) 1 PILOT LIGHT(S) DURATECH[R] BRAND BUTTON COLOR BLACK LENS COLOR RED D2C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Switch and Pilot Light Control Station - D2CG2B13 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pushbutton Switch and Pilot Light Control Station
D2CG2B13
Explosionproof Pushbutton Switch and Pilot Light Control Station D2CG2B13
DEAD END TYPE 1NO-1NC CONTACT CONFIGURATION 3/4 INCH HUB SIZE RUGGED POLYESTER RESIN ENCLOSURE MATERIAL UL (CANADA AND US) APPROVAL 120 VAC VOLTAGE RATING CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUPS IIA IIB IIC, NEMA 3/4/7/4X ENCLOSURE BLANK LEGEND EXPLOSIONPROOF BUTTON OPERATOR TYPE 120 VAC LED PILOT LIGHT TYPE 1 PUSHBUTTON(S) 1 PILOT LIGHT(S) DURATECH[R] BRAND BUTTON COLOR BLACK LENS COLOR RED D2C MODEL
  • DEAD END TYPE
  • 1NO-1NC CONTACT CONFIGURATION
  • 3/4 INCH HUB SIZE
  • RUGGED POLYESTER RESIN ENCLOSURE MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 120 VAC VOLTAGE RATING
  • CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUPS IIA IIB IIC, NEMA 3/4/7/4X ENCLOSURE
  • BLANK LEGEND
  • EXPLOSIONPROOF
  • BUTTON OPERATOR TYPE
  • 120 VAC LED PILOT LIGHT TYPE
  • 1 PUSHBUTTON(S)
  • 1 PILOT LIGHT(S)
  • DURATECH[R] BRAND
  • BUTTON COLOR BLACK
  • LENS COLOR RED
  • D2C MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number D2CG2B13
Product Name Explosionproof Pushbutton Switch and Pilot Light Control Station
Panel Type Power Control
Unlock Full Specs
to access all available technical data

Similar Products

APEXpx - apexpx - BARTEC
Specs
Panel Operation Electrical
Display Type

6 LEDs for status display

Voltage 230 volts
View Details
Flanged EMC Shield Enclosure - EXEF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.36 to 13.78 inch (60 to 350 mm)
Width 2.6 to 9.45 inch (66 to 240 mm)
View Details
Fire Alarm Control Panels - 2300832 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
View Details