Hubbell Wiring Device-Kellems Straight Blade Power Connector D0633

Description
NYLON MATERIAL; YELLOW COLOR; 6-30R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 250 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D; APPLICABLE STANDAR
Datasheet
Description
NYLON MATERIAL; YELLOW COLOR; 6-30R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 250 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D; APPLICABLE STANDAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Connector - D0633 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Power Connector
D0633
Straight Blade Power Connector D0633
NYLON MATERIAL; YELLOW COLOR; 6-30R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 250 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D; APPLICABLE STANDAR

NYLON MATERIAL; YELLOW COLOR; 6-30R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 250 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D; APPLICABLE STANDAR

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number D0633
Product Name Straight Blade Power Connector
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 4303.2024.00 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 11kW (15Hp) Power Module - 25-PM1-D024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details