Hubbell Wiring Device-Kellems Straight Blade Power Connector D0553

Description
NYLON MATERIAL; YELLOW COLOR; 5-50R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D; APPLICABLE STANDAR
Datasheet
Description
NYLON MATERIAL; YELLOW COLOR; 5-50R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D; APPLICABLE STANDAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Connector - D0553 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Power Connector
D0553
Straight Blade Power Connector D0553
NYLON MATERIAL; YELLOW COLOR; 5-50R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D; APPLICABLE STANDAR

NYLON MATERIAL; YELLOW COLOR; 5-50R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D; APPLICABLE STANDAR

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number D0553
Product Name Straight Blade Power Connector
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Power Connectors - 403046 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM2-A4P8 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Solar Connectors - 1-2472933-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
IEC 60320 C19 Snap-in AC Power Outlet with 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers