Hubbell Wiring Device-Kellems Straight Blade Power Plug D0551

Description
STRAIGHT TYPE; NYLON MATERIAL; YELLOW COLOR; 5-50P CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D; APP
Datasheet
Description
STRAIGHT TYPE; NYLON MATERIAL; YELLOW COLOR; 5-50P CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D; APP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - D0551 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Power Plug
D0551
Straight Blade Power Plug D0551
STRAIGHT TYPE; NYLON MATERIAL; YELLOW COLOR; 5-50P CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D; APP

STRAIGHT TYPE; NYLON MATERIAL; YELLOW COLOR; 5-50P CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D; APP

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number D0551
Product Name Straight Blade Power Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2472928-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1365715 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
NEMA 5-20R Snap-in AC Power Outlet with PCB Terminals - 739W-X2/30 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
4 suppliers
IP44 Splashproof Large Box Receptacle - D41S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers