Hubbell Wiring Device-Kellems Straight Blade Power Connector D0533

Description
NYLON MATERIAL; YELLOW COLOR; 5-30R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D; APPLICABLE STANDAR
Datasheet
Description
NYLON MATERIAL; YELLOW COLOR; 5-30R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D; APPLICABLE STANDAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Connector - D0533 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Power Connector
D0533
Straight Blade Power Connector D0533
NYLON MATERIAL; YELLOW COLOR; 5-30R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D; APPLICABLE STANDAR

NYLON MATERIAL; YELLOW COLOR; 5-30R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D; APPLICABLE STANDAR

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number D0533
Product Name Straight Blade Power Connector
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Straight Inlet - A42S62A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM2-D013 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Power Entry Modules - 1-1609157-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/04 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers