Hubbell Wiring Device-Kellems Occupancy Sensor/Switch CSU1100

Description
SENSOR WITH RELAY POWER PACK TYPE; 4.8 INCH DIA X 1.5 INCH D SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 24 VDC VOLTAGE RATING; CEILING/BOX MOUNTING; 360 DEG FIELD OF VIEW; ULTRASONIC SENSOR TYPE; 1100 SQ FT AREA COVERAGE; 15
Datasheet
Description
SENSOR WITH RELAY POWER PACK TYPE; 4.8 INCH DIA X 1.5 INCH D SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 24 VDC VOLTAGE RATING; CEILING/BOX MOUNTING; 360 DEG FIELD OF VIEW; ULTRASONIC SENSOR TYPE; 1100 SQ FT AREA COVERAGE; 15
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - CSU1100 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Occupancy Sensor/Switch
CSU1100
Occupancy Sensor/Switch CSU1100
SENSOR WITH RELAY POWER PACK TYPE; 4.8 INCH DIA X 1.5 INCH D SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 24 VDC VOLTAGE RATING; CEILING/BOX MOUNTING; 360 DEG FIELD OF VIEW; ULTRASONIC SENSOR TYPE; 1100 SQ FT AREA COVERAGE; 15

SENSOR WITH RELAY POWER PACK TYPE; 4.8 INCH DIA X 1.5 INCH D SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 24 VDC VOLTAGE RATING; CEILING/BOX MOUNTING; 360 DEG FIELD OF VIEW; ULTRASONIC SENSOR TYPE; 1100 SQ FT AREA COVERAGE; 15

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Proximity Sensors
Product Number CSU1100
Product Name Occupancy Sensor/Switch
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1210EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Photo Sensor, 55Mm, Npn Open Collector; Sensing Range Max Omron Electronic Components - 28AH9467 - Newark, An Avnet Company
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 2.17 inch (55 mm)
Power Requirements DC Powered
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details