Hubbell Incorporated Locking Device Receptacle CS8469A

Description
ARMORED, SINGLE LOCKING TYPE MELAMINE MATERIAL BLACK COLOR UL, CSA APPROVAL 480 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT TECH SPEC[R] BRAND
Datasheet
Description
ARMORED, SINGLE LOCKING TYPE MELAMINE MATERIAL BLACK COLOR UL, CSA APPROVAL 480 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT TECH SPEC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - CS8469A - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
CS8469A
Locking Device Receptacle CS8469A
ARMORED, SINGLE LOCKING TYPE MELAMINE MATERIAL BLACK COLOR UL, CSA APPROVAL 480 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT TECH SPEC[R] BRAND
  • ARMORED, SINGLE LOCKING TYPE
  • MELAMINE MATERIAL
  • BLACK COLOR
  • UL, CSA APPROVAL
  • 480 VAC VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT, CHEMICAL RESISTANT
  • TECH SPEC[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number CS8469A
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Small Box Receptacle - D31S51A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers