Hubbell Incorporated Locking Device Connector CS8464

Description
POLARIZED TYPE NYLON MATERIAL 3 WIRE(S) UL, CSA APPROVAL 480 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.7 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL 3 WIRE(S) UL, CSA APPROVAL 480 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.7 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - CS8464 - Hubbell Incorporated
Orange, CT, USA
Locking Device Connector
CS8464
Locking Device Connector CS8464
POLARIZED TYPE NYLON MATERIAL 3 WIRE(S) UL, CSA APPROVAL 480 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.7 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND
  • POLARIZED TYPE
  • NYLON MATERIAL
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 480 VAC VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT
  • 0.7 TO 1.15 INCH CORD SIZE
  • TECH SPEC[R] BRAND
Supplier's Site Datasheet
Locking Device Connector - CS8464 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Connector
CS8464
Locking Device Connector CS8464
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 480 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 0.68 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND; OVERALL DIMENSION 2.26 INCH DIA X 3.9 INCH L; CON

POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 480 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 0.68 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND; OVERALL DIMENSION 2.26 INCH DIA X 3.9 INCH L; CON

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Power Connectors Power Connectors
Product Number CS8464 CS8464
Product Name Locking Device Connector Locking Device Connector
Power Type AC Power Connector AC Power Connector
Standards / Certifications UL; CSA UL; CSA
Type / Features Dust Proof; Moisture or Oil Resistant Locking
Voltage Rating 480 volts 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof 15° Angled Receptacle - F41S53A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - CCM1645-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Plug In Timers - 1785375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details