CS8375MBWP -- LOCKING FLANGED MALE BASE INLET
Hubbell Incorporated
Locking Flanged Male Base Inlet
CS8375MBWP
Description
POLARIZED TYPE
NYLON INTERIOR, VINYL SHELL MATERIAL
UL, CSA APPROVAL
250 VAC 3 PHASE VOLTAGE RATING
50 AMPERE CURRENT RATING
GROUNDING
3 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT
BRYANT[R] BRAND
MALE BASE/WEATHER PROTECTIVE
Description
POLARIZED TYPE
NYLON INTERIOR, VINYL SHELL MATERIAL
UL, CSA APPROVAL
250 VAC 3 PHASE VOLTAGE RATING
50 AMPERE CURRENT RATING
GROUNDING
3 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT
BRYANT[R] BRAND
MALE BASE/WEATHER PROTECTIVE
Datasheet
Suppliers
POLARIZED TYPE
NYLON INTERIOR, VINYL SHELL MATERIAL
UL, CSA APPROVAL
250 VAC 3 PHASE VOLTAGE RATING
50 AMPERE CURRENT RATING
GROUNDING
3 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT
BRYANT[R] BRAND
MALE BASE/WEATHER PROTECTIVE
- POLARIZED TYPE
- NYLON INTERIOR, VINYL SHELL MATERIAL
- UL, CSA APPROVAL
- 250 VAC 3 PHASE VOLTAGE RATING
- 50 AMPERE CURRENT RATING
- GROUNDING
- 3 POLE(S)
- CHEMICAL RESISTANT, IMPACT RESISTANT
- BRYANT[R] BRAND
- MALE BASE/WEATHER PROTECTIVE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
CS8375MBWP |
|
Product Name
|
Locking Flanged Male Base Inlet |
|
Power Type
|
AC Power Connector
|
|
Device Type
|
Plug
|
|
Standards / Certifications
|
UL; CSA
|
|
Phase
|
Three
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Plug
Configuration
NEMA
Applications
Residential
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Allen-Bradley / Rockwell Automation
Power Type
AC Power Connector
Device Type
Power Entry Module
Standards / Certifications
RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details