CS8375A -- LOCKING FLANGED MALE BASE INLET
Hubbell Incorporated
Locking Flanged Male Base Inlet
CS8375A
Description
POLARIZED TYPE
STEEL CASING MATERIAL
UL, CSA APPROVAL
250 VAC 3 PHASE VOLTAGE RATING
50 AMPERE CURRENT RATING
GROUNDING
3 POLE(S)
BRYANT[R] BRAND
Description
POLARIZED TYPE
STEEL CASING MATERIAL
UL, CSA APPROVAL
250 VAC 3 PHASE VOLTAGE RATING
50 AMPERE CURRENT RATING
GROUNDING
3 POLE(S)
BRYANT[R] BRAND
Datasheet
Suppliers
Locking Flanged Male Base Inlet
CS8375A
POLARIZED TYPE
STEEL CASING MATERIAL
UL, CSA APPROVAL
250 VAC 3 PHASE VOLTAGE RATING
50 AMPERE CURRENT RATING
GROUNDING
3 POLE(S)
BRYANT[R] BRAND
- POLARIZED TYPE
- STEEL CASING MATERIAL
- UL, CSA APPROVAL
- 250 VAC 3 PHASE VOLTAGE RATING
- 50 AMPERE CURRENT RATING
- GROUNDING
- 3 POLE(S)
- BRYANT[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
CS8375A |
|
Product Name
|
Locking Flanged Male Base Inlet |
|
Power Type
|
AC Power Connector
|
|
Device Type
|
Plug
|
|
Standards / Certifications
|
UL; CSA
|
|
Phase
|
Three
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
DC Power Connector
Device Type
Receptacle
Mounting Style
PCB
View Details
Device Type
Receptacle
Configuration
NEMA
Applications
Commercial
View Details
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
Other; BS 1363/A
View Details
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
2 suppliers