Hubbell Wiring Device-Kellems Locking Flanged Male Base Inlet CS8375

Description
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; TURNLOK[R] BRAND; DIAMETER 3.5 INCH; BLADE MATERIAL BRASS; GRADE INDUSTRIAL SPECIFICATION
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; TURNLOK[R] BRAND; DIAMETER 3.5 INCH; BLADE MATERIAL BRASS; GRADE INDUSTRIAL SPECIFICATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - CS8375 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Flanged Male Base Inlet
CS8375
Locking Flanged Male Base Inlet CS8375
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; TURNLOK[R] BRAND; DIAMETER 3.5 INCH; BLADE MATERIAL BRASS; GRADE INDUSTRIAL SPECIFICATION

POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; TURNLOK[R] BRAND; DIAMETER 3.5 INCH; BLADE MATERIAL BRASS; GRADE INDUSTRIAL SPECIFICATION

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number CS8375
Product Name Locking Flanged Male Base Inlet
Power Type AC Power Connector
Device Type Plug
Mounting Style Flange
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Australia AU1-10R AS 3112 Snap-in AC Power Outlet - 741W-E/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP44 Splashproof Box Inlet - G52S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Grounding Flush Mount Power Outlet, 30 Amp 250V 6-30R for Special Purpose - 2101M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details