Hubbell Wiring Device-Kellems Connector, Power Entry, Receptacle, 50A; Connector Type Hubbell Wiring Devices CS8369

Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 50A; Connector Type:Power Entry; Current Rating:50A; Connector Colour:Black; Connector Body Material:Plastic Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Wall Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 50A; Connector Type:Power Entry; Current Rating:50A; Connector Colour:Black; Connector Body Material:Plastic Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Wall Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Receptacle, 50A; Connector Type Hubbell Wiring Devices - 34B9967 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 50A; Connector Type Hubbell Wiring Devices
34B9967
Connector, Power Entry, Receptacle, 50A; Connector Type Hubbell Wiring Devices 34B9967
CONNECTOR, POWER ENTRY, RECEPTACLE, 50A; Connector Type:Power Entry; Current Rating:50A; Connector Colour:Black; Connector Body Material:Plastic Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Wall Mount RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 50A; Connector Type:Power Entry; Current Rating:50A; Connector Colour:Black; Connector Body Material:Plastic Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Wall Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34B9967
Product Name Connector, Power Entry, Receptacle, 50A; Connector Type Hubbell Wiring Devices
Mounting Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details