Hubbell Incorporated Locking Device Plug CS8365

Description
THERMOPLASTIC POLYESTER INTERIOR, NYLON COVER MATERIAL BLACK/WHITE COLOR 4 WIRE(S) 250 VOLT AC 3-PHASE VOLTAGE RATING 50 AMP CURRENT RATING GROUNDING 3 POLE(S) TWIST-LOCK[R] BRAND ENCLOSURE RATING IP20 CONNECTION TYPE SCREW TERMINAL
Datasheet
Description
THERMOPLASTIC POLYESTER INTERIOR, NYLON COVER MATERIAL BLACK/WHITE COLOR 4 WIRE(S) 250 VOLT AC 3-PHASE VOLTAGE RATING 50 AMP CURRENT RATING GROUNDING 3 POLE(S) TWIST-LOCK[R] BRAND ENCLOSURE RATING IP20 CONNECTION TYPE SCREW TERMINAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - CS8365 - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
CS8365
Locking Device Plug CS8365
THERMOPLASTIC POLYESTER INTERIOR, NYLON COVER MATERIAL BLACK/WHITE COLOR 4 WIRE(S) 250 VOLT AC 3-PHASE VOLTAGE RATING 50 AMP CURRENT RATING GROUNDING 3 POLE(S) TWIST-LOCK[R] BRAND ENCLOSURE RATING IP20 CONNECTION TYPE SCREW TERMINAL
  • THERMOPLASTIC POLYESTER INTERIOR, NYLON COVER MATERIAL
  • BLACK/WHITE COLOR
  • 4 WIRE(S)
  • 250 VOLT AC 3-PHASE VOLTAGE RATING
  • 50 AMP CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • TWIST-LOCK[R] BRAND
  • ENCLOSURE RATING IP20
  • CONNECTION TYPE SCREW TERMINAL
Supplier's Site Datasheet
Locking Device Plug - CS8365 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
CS8365
Locking Device Plug CS8365
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.685 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDA

POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.685 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Power Connectors Power Connectors
Product Number CS8365 CS8365
Product Name Locking Device Plug Locking Device Plug
Power Type AC Power Connector AC Power Connector
Device Type Plug Plug
Phase Three Three
Voltage Rating 250 volts 250 volts
Current Rating 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R Canada Standard - 2103L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM2-D013 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details