Hubbell Wiring Device-Kellems Lug/Connector CS8364C

Description
LOCKING DEVICES, TWIST-LOCK, INDUSTRIAL, FEMALE CONNECTOR BODY, 50A 3-PHASE DELTA 250V AC, NON-NEMA. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LOCKING DEVICES, TWIST-LOCK, INDUSTRIAL, FEMALE CONNECTOR BODY, 50A 3-PHASE DELTA 250V AC, NON-NEMA. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lug/Connector - 11640358 - Radwell International
Willingboro, NJ, United States
Lug/Connector
11640358
Lug/Connector 11640358
LOCKING DEVICES, TWIST-LOCK, INDUSTRIAL, FEMALE CONNECTOR BODY, 50A 3-PHASE DELTA 250V AC, NON-NEMA. FREE 2 YEAR RADWELL WARRANTY

LOCKING DEVICES, TWIST-LOCK, INDUSTRIAL, FEMALE CONNECTOR BODY, 50A 3-PHASE DELTA 250V AC, NON-NEMA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Lug/Connector -  - Radwell International
Willingboro, NJ, United States
Lug/Connector
Lug/Connector
BRYANT Electrical Products CS8364C

BRYANT Electrical Products CS8364C

Supplier's Site
Twist Lock Connector Body, 3P4W, 50A, 250V; Connector Type Hubbell Wiring Devices - 34B9965 - Newark, An Avnet Company
Chicago, IL, United States
Twist Lock Connector Body, 3P4W, 50A, 250V; Connector Type Hubbell Wiring Devices
34B9965
Twist Lock Connector Body, 3P4W, 50A, 250V; Connector Type Hubbell Wiring Devices 34B9965
TWIST LOCK CONNECTOR BODY, 3P4W, 50A, 250V; Connector Type:Electrical AC Power; Current Rating:50A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: No

TWIST LOCK CONNECTOR BODY, 3P4W, 50A, 250V; Connector Type:Electrical AC Power; Current Rating:50A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11640358 34B9965
Product Name Lug/Connector Twist Lock Connector Body, 3P4W, 50A, 250V; Connector Type Hubbell Wiring Devices
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female 4pin connected to banana plugs - QLC16023 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Chameleon - 026-6A03-AL0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details