Hubbell Wiring Device-Kellems Conn, Mains Plug, 50A, 250V, 2P3W; Connector Type Hubbell Wiring Devices CS8275

Description
CONN, MAINS PLUG, 50A, 250V, 2P3W; Connector Type:Power Entry; Current Rating:50A; Connector Colour:-; Connector Body Material:Steel Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS PLUG, 50A, 250V, 2P3W; Connector Type:Power Entry; Current Rating:50A; Connector Colour:-; Connector Body Material:Steel Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Plug, 50A, 250V, 2P3W; Connector Type Hubbell Wiring Devices - 34B9964 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Plug, 50A, 250V, 2P3W; Connector Type Hubbell Wiring Devices
34B9964
Conn, Mains Plug, 50A, 250V, 2P3W; Connector Type Hubbell Wiring Devices 34B9964
CONN, MAINS PLUG, 50A, 250V, 2P3W; Connector Type:Power Entry; Current Rating:50A; Connector Colour:-; Connector Body Material:Steel Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug RoHS Compliant: Yes

CONN, MAINS PLUG, 50A, 250V, 2P3W; Connector Type:Power Entry; Current Rating:50A; Connector Colour:-; Connector Body Material:Steel Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34B9964
Product Name Conn, Mains Plug, 50A, 250V, 2P3W; Connector Type Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Pico-Hook, 24 AWG Teflon Test Lead - SALE-P304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details