ARMORED, SINGLE LOCKING TYPE
MELAMINE MATERIAL
BLACK COLOR
UL, CSA APPROVAL
250 V VOLTAGE RATING
50 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
IMPACT RESISTANT, CHEMICAL RESISTANT
TECH SPEC[R] BRAND
Hubbell Incorporated
Done
Datasheet
Description
ARMORED, SINGLE LOCKING TYPE
MELAMINE MATERIAL
BLACK COLOR
UL, CSA APPROVAL
250 V VOLTAGE RATING
50 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
IMPACT RESISTANT, CHEMICAL RESISTANT
TECH SPEC[R] BRAND
ARMORED, SINGLE LOCKING TYPE
MELAMINE MATERIAL
BLACK COLOR
UL, CSA APPROVAL
250 V VOLTAGE RATING
50 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
IMPACT RESISTANT, CHEMICAL RESISTANT
TECH SPEC[R] BRAND