Hubbell Wiring Device-Kellems Plug/Receptacle CS8269

Description
RECEPTACLE, FLUSH MOUNT, TWIST LOCK, 50AMP, 2P, 3W, 250V. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
RECEPTACLE, FLUSH MOUNT, TWIST LOCK, 50AMP, 2P, 3W, 250V. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11640350 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11640350
Plug/Receptacle 11640350
RECEPTACLE, FLUSH MOUNT, TWIST LOCK, 50AMP, 2P, 3W, 250V. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, FLUSH MOUNT, TWIST LOCK, 50AMP, 2P, 3W, 250V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Conn, Mains Rcpt, 50A, 250V, Black, 2P3W; Connector Type Hubbell Wiring Devices - 34B9963 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 50A, 250V, Black, 2P3W; Connector Type Hubbell Wiring Devices
34B9963
Conn, Mains Rcpt, 50A, 250V, Black, 2P3W; Connector Type Hubbell Wiring Devices 34B9963
CONN, MAINS RCPT, 50A, 250V, BLACK, 2P3W; Connector Type:Power Entry; Current Rating:50A; Connector Colour:Black; Connector Body Material:Phenolic Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONN, MAINS RCPT, 50A, 250V, BLACK, 2P3W; Connector Type:Power Entry; Current Rating:50A; Connector Colour:Black; Connector Body Material:Phenolic Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11640350 34B9963
Product Name Plug/Receptacle Conn, Mains Rcpt, 50A, 250V, Black, 2P3W; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details