Hubbell Wiring Device-Kellems Connector, Power Entry, Plug, 50A; Connector Type Hubbell Wiring Devices CS8265C

Description
CONNECTOR, POWER ENTRY, PLUG, 50A; Connector Type:Power Entry; Current Rating:50A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 50A; Connector Type:Power Entry; Current Rating:50A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 50A; Connector Type Hubbell Wiring Devices - 34B9962 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 50A; Connector Type Hubbell Wiring Devices
34B9962
Connector, Power Entry, Plug, 50A; Connector Type Hubbell Wiring Devices 34B9962
CONNECTOR, POWER ENTRY, PLUG, 50A; Connector Type:Power Entry; Current Rating:50A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 50A; Connector Type:Power Entry; Current Rating:50A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 449277 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
449277
Plug/Receptacle 449277
LOCKING DEVICE, TWIST-LOCK, INDUSTRIAL, MALE PLUG, 50 AMP, 250 V, 2-POLE 3-WIRE GROUNDING, NON-NEMA, SCREW TERMINAL, BLACK AND WHITE. FREE 2 YEAR RADWELL WARRANTY

LOCKING DEVICE, TWIST-LOCK, INDUSTRIAL, MALE PLUG, 50 AMP, 250 V, 2-POLE 3-WIRE GROUNDING, NON-NEMA, SCREW TERMINAL, BLACK AND WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
BRYANT Electrical Products CS8265C

BRYANT Electrical Products CS8265C

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 34B9962 449277
Product Name Connector, Power Entry, Plug, 50A; Connector Type Hubbell Wiring Devices Plug/Receptacle Plug/Receptacle
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
AS-i configuration plug - CACC-CP-AS - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers