Hubbell Wiring Device-Kellems OEM Parts - OEM Parts (C - E) - CS8265C CS8265C

Description
Manufacturer: Hubbell Wiring Device-Kellems Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053184-CS8265C Connector Type: Power Termination: Screw Current Rating: 50 A Gender: Male Orientation: Straight Body Material: Nylon, Polyamide Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): 172167-1; 206708-1; 350809-1; 39-00-0041; 02-09-2103; 03-06-2023; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V REACH SVHC: Unknown Max Current Rating: 50 A
Request a Quote
Description
Manufacturer: Hubbell Wiring Device-Kellems Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053184-CS8265C Connector Type: Power Termination: Screw Current Rating: 50 A Gender: Male Orientation: Straight Body Material: Nylon, Polyamide Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): 172167-1; 206708-1; 350809-1; 39-00-0041; 02-09-2103; 03-06-2023; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V REACH SVHC: Unknown Max Current Rating: 50 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CS8265C - 1053184-CS8265C - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CS8265C
1053184-CS8265C
OEM Parts - OEM Parts (C - E) - CS8265C 1053184-CS8265C
Manufacturer: Hubbell Wiring Device-Kellems Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053184-CS8265C Connector Type: Power Termination: Screw Current Rating: 50 A Gender: Male Orientation: Straight Body Material: Nylon, Polyamide Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): 172167-1; 206708-1; 350809-1; 39-00-0041; 02-09-2103; 03-06-2023; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V REACH SVHC: Unknown Max Current Rating: 50 A

Manufacturer: Hubbell Wiring Device-Kellems
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053184-CS8265C
Connector Type: Power
Termination: Screw
Current Rating: 50 A
Gender: Male
Orientation: Straight
Body Material: Nylon, Polyamide
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): 172167-1; 206708-1; 350809-1; 39-00-0041; 02-09-2103; 03-06-2023;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
REACH SVHC: Unknown
Max Current Rating: 50 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1053184-CS8265C
Product Name OEM Parts - OEM Parts (C - E) - CS8265C
Unlock Full Specs
to access all available technical data