Hubbell Incorporated Locking Device Connector CS8264

Description
POLARIZED TYPE NYLON MATERIAL 3 WIRE(S) UL, CSA APPROVAL 250 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.7 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL 3 WIRE(S) UL, CSA APPROVAL 250 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.7 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - CS8264 - Hubbell Incorporated
Orange, CT, USA
Locking Device Connector
CS8264
Locking Device Connector CS8264
POLARIZED TYPE NYLON MATERIAL 3 WIRE(S) UL, CSA APPROVAL 250 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.7 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND
  • POLARIZED TYPE
  • NYLON MATERIAL
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT
  • 0.7 TO 1.15 INCH CORD SIZE
  • TECH SPEC[R] BRAND
Supplier's Site Datasheet
Locking Device Connector - CS8264 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Connector
CS8264
Locking Device Connector CS8264
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 250 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 0.68 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND; OVERALL DIMENSION 2.26 INCH DIA X 3.9 INCH L; CON

POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 250 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 0.68 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND; OVERALL DIMENSION 2.26 INCH DIA X 3.9 INCH L; CON

Supplier's Site Datasheet
BRYT Twist Lock - CS8264 - Galco Industrial Electronics
Madison Heights, MI, United States
BRYT Twist Lock
CS8264
BRYT Twist Lock CS8264
LKG CONN, 2P3W, 50A 250V

LKG CONN, 2P3W, 50A 250V

Supplier's Site

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems Galco Industrial Electronics
Product Category Power Connectors Power Connectors Power Connectors
Product Number CS8264 CS8264 CS8264
Product Name Locking Device Connector Locking Device Connector BRYT Twist Lock
Power Type AC Power Connector AC Power Connector
Standards / Certifications UL; CSA UL; CSA
Type / Features Dust Proof; Moisture or Oil Resistant Locking
Voltage Rating 250 volts 250 volts
Current Rating 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Plug In Timers - 1785372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
PowerFlex 520 1.1kW (1.5Hp) Power Module - 25-PM1-V6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details