Hubbell Wiring Device-Kellems Locking Flanged Male Base Inlet CS8177

Description
4 WIRE(S); UL 498, CSA APPROVAL; 480 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; OVERALL DIMENSION 3.50 INCH DIA; INCLUDES FLIP LID
Datasheet
Description
4 WIRE(S); UL 498, CSA APPROVAL; 480 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; OVERALL DIMENSION 3.50 INCH DIA; INCLUDES FLIP LID
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - CS8177 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Flanged Male Base Inlet
CS8177
Locking Flanged Male Base Inlet CS8177
4 WIRE(S); UL 498, CSA APPROVAL; 480 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; OVERALL DIMENSION 3.50 INCH DIA; INCLUDES FLIP LID

4 WIRE(S); UL 498, CSA APPROVAL; 480 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; OVERALL DIMENSION 3.50 INCH DIA; INCLUDES FLIP LID

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number CS8177
Product Name Locking Flanged Male Base Inlet
Power Type AC Power Connector
Device Type Plug
Mounting Style Flange
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254464 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-V1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details