Hubbell Wiring Device-Kellems Connector, Power Entry, 50A, 480V; Connector Type Hubbell Wiring Devices CS8175

Description
CONNECTOR, POWER ENTRY, 50A, 480V; Connector Type:Power Entry; Current Rating:50A; Connector Colour:-; Connector Body Material:Steel Body; Voltage Rating VAC:480V; Product Range:- RoHS Compliant: No
Datasheet
Description
CONNECTOR, POWER ENTRY, 50A, 480V; Connector Type:Power Entry; Current Rating:50A; Connector Colour:-; Connector Body Material:Steel Body; Voltage Rating VAC:480V; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, 50A, 480V; Connector Type Hubbell Wiring Devices - 34B9961 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 50A, 480V; Connector Type Hubbell Wiring Devices
34B9961
Connector, Power Entry, 50A, 480V; Connector Type Hubbell Wiring Devices 34B9961
CONNECTOR, POWER ENTRY, 50A, 480V; Connector Type:Power Entry; Current Rating:50A; Connector Colour:-; Connector Body Material:Steel Body; Voltage Rating VAC:480V; Product Range:- RoHS Compliant: No

CONNECTOR, POWER ENTRY, 50A, 480V; Connector Type:Power Entry; Current Rating:50A; Connector Colour:-; Connector Body Material:Steel Body; Voltage Rating VAC:480V; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34B9961
Product Name Connector, Power Entry, 50A, 480V; Connector Type Hubbell Wiring Devices
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Terminal Block Wire Ferrules - 1920-1824-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
2 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details