Hubbell Incorporated Locking Device Receptacle CS8169A

Description
ARMORED, SINGLE LOCKING TYPE MELAMINE MATERIAL BLACK COLOR UL, CSA APPROVAL 250 VAC 3 PHASE VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) BRYANT[R] BRAND
Datasheet
Description
ARMORED, SINGLE LOCKING TYPE MELAMINE MATERIAL BLACK COLOR UL, CSA APPROVAL 250 VAC 3 PHASE VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - CS8169A - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
CS8169A
Locking Device Receptacle CS8169A
ARMORED, SINGLE LOCKING TYPE MELAMINE MATERIAL BLACK COLOR UL, CSA APPROVAL 250 VAC 3 PHASE VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) BRYANT[R] BRAND
  • ARMORED, SINGLE LOCKING TYPE
  • MELAMINE MATERIAL
  • BLACK COLOR
  • UL, CSA APPROVAL
  • 250 VAC 3 PHASE VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number CS8169A
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM2-D017 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Solar Connectors - 1-2468485-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
DC POWER JACK PIN F2.0MM VERTICAL - 80204-013DL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details