Hubbell Wiring Device-Kellems HBBL Twist Lock CS8169

Description
LOCKING RCPT, 50A 480V, 3P4W
Datasheet
Description
LOCKING RCPT, 50A 480V, 3P4W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HBBL Twist Lock - CS8169 - Galco Industrial Electronics
Madison Heights, MI, United States
HBBL Twist Lock
CS8169
HBBL Twist Lock CS8169
LOCKING RCPT, 50A 480V, 3P4W

LOCKING RCPT, 50A 480V, 3P4W

Supplier's Site
Conn, Mains Rcpt, 50A, 480V, Black, 3P4W; Connector Type Hubbell Wiring Devices - 34B9960 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 50A, 480V, Black, 3P4W; Connector Type Hubbell Wiring Devices
34B9960
Conn, Mains Rcpt, 50A, 480V, Black, 3P4W; Connector Type Hubbell Wiring Devices 34B9960
CONN, MAINS RCPT, 50A, 480V, BLACK, 3P4W; Connector Type:Power Entry; Current Rating:50A; Connector Colour:Black; Connector Body Material:Phenolic Body; Voltage Rating VAC:480V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONN, MAINS RCPT, 50A, 480V, BLACK, 3P4W; Connector Type:Power Entry; Current Rating:50A; Connector Colour:Black; Connector Body Material:Phenolic Body; Voltage Rating VAC:480V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Receptacle; 50 A; 480 VAC; Black; Steel; Brass; Steel; 10-6 AWG; 2000 V (Min.) - 70116124 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle; 50 A; 480 VAC; Black; Steel; Brass; Steel; 10-6 AWG; 2000 V (Min.)
70116124
Receptacle; 50 A; 480 VAC; Black; Steel; Brass; Steel; 10-6 AWG; 2000 V (Min.) 70116124
Twist-Lock Receptacle, 2000 V (Min.) Dielectric Strength Wiring schema 3 pole, 4 wire grounding UL 94 VO flammability

Twist-Lock Receptacle, 2000 V (Min.) Dielectric Strength

  • Wiring schema 3 pole, 4 wire grounding
    UL 94 VO flammability
Supplier's Site
Plug/Receptacle - 2777988 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
2777988
Plug/Receptacle 2777988
480 VAC, 50 AMP, SELF GROUNDING RECEPTACLE 3 POLES, 4 WIRE, FEMALE END, BLACK. FREE 2 YEAR RADWELL WARRANTY

480 VAC, 50 AMP, SELF GROUNDING RECEPTACLE 3 POLES, 4 WIRE, FEMALE END, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CS8169 34B9960 70116124 2777988
Product Name HBBL Twist Lock Conn, Mains Rcpt, 50A, 480V, Black, 3P4W; Connector Type Hubbell Wiring Devices Receptacle; 50 A; 480 VAC; Black; Steel; Brass; Steel; 10-6 AWG; 2000 V (Min.) Plug/Receptacle
Mounting Panel Mount
Voltage Rating 480 volts 480 volts 480 volts
Current Rating 50.0 amps 50.0 amps 50.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fluid connector set - SASA-FW-A-32-TG34 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
DC Micro (M12) Receptacle - 888D-M4AE1-2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details