Hubbell Wiring Device-Kellems LOCKING PLUG, 50A 480V, 3P4W CS8165C

Description
LOCKING PLUG, 50A 480V, 3P4W
Datasheet
Description
LOCKING PLUG, 50A 480V, 3P4W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING PLUG, 50A 480V, 3P4W - 70116332 - Allied Electronics, Inc.
Fort Worth, TX, USA
LOCKING PLUG, 50A 480V, 3P4W
70116332
LOCKING PLUG, 50A 480V, 3P4W 70116332
LOCKING PLUG, 50A 480V, 3P4W

LOCKING PLUG, 50A 480V, 3P4W

Supplier's Site
HBBL Twist Lock - CS8165C - Galco Industrial Electronics
Madison Heights, MI, United States
HBBL Twist Lock
CS8165C
HBBL Twist Lock CS8165C
Plug, 50A,480V,3P4W,Lockin g, Non-

Plug, 50A,480V,3P4W,Locking, Non-

Supplier's Site
Connector, Power Entry, Plug, 50A; Connector Type Hubbell Wiring Devices - 34B9959 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 50A; Connector Type Hubbell Wiring Devices
34B9959
Connector, Power Entry, Plug, 50A; Connector Type Hubbell Wiring Devices 34B9959
CONNECTOR, POWER ENTRY, PLUG, 50A; Connector Type:-; Current Rating:50A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist Lock Series; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 50A; Connector Type:-; Current Rating:50A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist Lock Series; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
HUBBELL Electrical Products CS8165C

HUBBELL Electrical Products CS8165C

Supplier's Site
Plug/Receptacle - 449272 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
449272
Plug/Receptacle 449272
LOCKING DEVICE/PLUG, TWIST-LOCK SERIES, INDUSTRIAL, MALE PLUG, 3 POLE/3-PHASE, 4 WIRE GROUNDING, 50 AMP, 480 VAC, SCREW TERMINAL, NON-NEMA, BLACK & WHITE, NYLON (POLYAMIDE) BODY. FREE 2 YEAR RADWELL WARRANTY

LOCKING DEVICE/PLUG, TWIST-LOCK SERIES, INDUSTRIAL, MALE PLUG, 3 POLE/3-PHASE, 4 WIRE GROUNDING, 50 AMP, 480 VAC, SCREW TERMINAL, NON-NEMA, BLACK & WHITE, NYLON (POLYAMIDE) BODY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Galco Industrial Electronics Newark, An Avnet Company Radwell International Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70116332 CS8165C 34B9959 449272
Product Name LOCKING PLUG, 50A 480V, 3P4W HBBL Twist Lock Connector, Power Entry, Plug, 50A; Connector Type Hubbell Wiring Devices Plug/Receptacle Plug/Receptacle
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3331-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1320G1-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
4 suppliers