Manufacturer: Hubbell Wiring Device-Kellems
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1200283-CS8164C
Color: Black, White
Termination: Screw
Contact Material: Brass
Current Rating: 50 A
Number of Contacts: 4
Approvals: CSA, UL
Orientation: Straight
Ratings: IP20
Number of Poles: 3
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 480 V
Max Voltage Rating (AC): 480 V
Max Current Rating: 50 A
Max Operating Temperature: 75 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1200283-CS8164C |
| Product Name | Custom Parts - Custom Parts (B - D) - CS8164C |