Hubbell Wiring Device-Kellems HBBL Twist Lock CS8164C

Description
LOCKING CONN, 50A 480V, 3P4W
Datasheet
Description
LOCKING CONN, 50A 480V, 3P4W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HBBL Twist Lock - CS8164C - Galco Industrial Electronics
Madison Heights, MI, United States
HBBL Twist Lock
CS8164C
HBBL Twist Lock CS8164C
LOCKING CONN, 50A 480V, 3P4W

LOCKING CONN, 50A 480V, 3P4W

Supplier's Site
Connector, Power Entry, 50A, 480V; Connector Type Hubbell Wiring Devices - 34B9958 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 50A, 480V; Connector Type Hubbell Wiring Devices
34B9958
Connector, Power Entry, 50A, 480V; Connector Type Hubbell Wiring Devices 34B9958
CONNECTOR, POWER ENTRY, 50A, 480V; Connector Type:Power Entry; Current Rating:50A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:- RoHS Compliant: No

CONNECTOR, POWER ENTRY, 50A, 480V; Connector Type:Power Entry; Current Rating:50A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet
Plug/Receptacle - 11640343 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11640343
Plug/Receptacle 11640343
CONNECTOR BODY, 50AMP, 480VAC, NYLON. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR BODY, 50AMP, 480VAC, NYLON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Body, Connector; Straight; NEMA, UL Listed, CSA Certified; 50 A; 480 V; 3; 4 - 70116198 - Allied Electronics, Inc.
Fort Worth, TX, USA
Body, Connector; Straight; NEMA, UL Listed, CSA Certified; 50 A; 480 V; 3; 4
70116198
Body, Connector; Straight; NEMA, UL Listed, CSA Certified; 50 A; 480 V; 3; 4 70116198
TWIST-LOCK® 3-Pole 4-Wire Grounding Connector Body Nylon cover material The cord clamp range is 0.920 in. to 1.2 in..

TWIST-LOCK® 3-Pole 4-Wire Grounding Connector Body

  • Nylon cover material
    The cord clamp range is 0.920 in. to 1.2 in..
Supplier's Site

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CS8164C 34B9958 11640343 70116198
Product Name HBBL Twist Lock Connector, Power Entry, 50A, 480V; Connector Type Hubbell Wiring Devices Plug/Receptacle Body, Connector; Straight; NEMA, UL Listed, CSA Certified; 50 A; 480 V; 3; 4
Voltage Rating 480 volts 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Automotive Connector
View Details
Contacts - 114365G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Chameleon - 026-6A03-K00 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details