Hubbell Wiring Device-Kellems Locking Flanged Male Base Inlet CS6377

Description
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 125 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; TURNLOK[R] BRAND; DIAMETER 3.5 INCH; BLADE MATERIAL BRASS; GRADE INDUSTRIAL SPECIFICATION; OPERATIN
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 125 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; TURNLOK[R] BRAND; DIAMETER 3.5 INCH; BLADE MATERIAL BRASS; GRADE INDUSTRIAL SPECIFICATION; OPERATIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - CS6377 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Flanged Male Base Inlet
CS6377
Locking Flanged Male Base Inlet CS6377
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 125 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; TURNLOK[R] BRAND; DIAMETER 3.5 INCH; BLADE MATERIAL BRASS; GRADE INDUSTRIAL SPECIFICATION; OPERATIN

POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 125 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; TURNLOK[R] BRAND; DIAMETER 3.5 INCH; BLADE MATERIAL BRASS; GRADE INDUSTRIAL SPECIFICATION; OPERATIN

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number CS6377
Product Name Locking Flanged Male Base Inlet
Device Type Plug
Mounting Style Flange
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254470 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-V2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details