CS6375A -- LOCKING FLANGED MALE BASE INLET
Hubbell Incorporated
Locking Flanged Male Base Inlet
CS6375A
Description
POLARIZED TYPE
STEEL CASING MATERIAL
UL, CSA APPROVAL
125/250 VAC VOLTAGE RATING
50 AMPERE CURRENT RATING
GROUNDING
3 POLE(S)
BRYANT[R] BRAND
Description
POLARIZED TYPE
STEEL CASING MATERIAL
UL, CSA APPROVAL
125/250 VAC VOLTAGE RATING
50 AMPERE CURRENT RATING
GROUNDING
3 POLE(S)
BRYANT[R] BRAND
Datasheet
Suppliers
Locking Flanged Male Base Inlet
CS6375A
POLARIZED TYPE
STEEL CASING MATERIAL
UL, CSA APPROVAL
125/250 VAC VOLTAGE RATING
50 AMPERE CURRENT RATING
GROUNDING
3 POLE(S)
BRYANT[R] BRAND
- POLARIZED TYPE
- STEEL CASING MATERIAL
- UL, CSA APPROVAL
- 125/250 VAC VOLTAGE RATING
- 50 AMPERE CURRENT RATING
- GROUNDING
- 3 POLE(S)
- BRYANT[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
CS6375A |
|
Product Name
|
Locking Flanged Male Base Inlet |
|
Power Type
|
AC Power Connector
|
|
Device Type
|
Plug
|
|
Standards / Certifications
|
UL; CSA
|
|
Voltage Rating
|
125/250V
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Allen-Bradley / Rockwell Automation
Power Type
AC Power Connector
Device Type
Power Entry Module
Standards / Certifications
RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Mounting Style
PCB
View Details
Power Type
AC Power Connector
Device Type
Plug
Configuration
IEC
View Details
2 suppliers