Hubbell Wiring Device-Kellems Conn, Mains Plug, 50A, 250V, 3P4W; Connector Type Hubbell Wiring Devices CS6375

Description
CONN, MAINS PLUG, 50A, 250V, 3P4W; Connector Type:Power Entry; Current Rating:50A; Connector Colour:-; Connector Body Material:Steel Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug RoHS Compliant: No
Datasheet
Description
CONN, MAINS PLUG, 50A, 250V, 3P4W; Connector Type:Power Entry; Current Rating:50A; Connector Colour:-; Connector Body Material:Steel Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Plug, 50A, 250V, 3P4W; Connector Type Hubbell Wiring Devices - 98F3454 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Plug, 50A, 250V, 3P4W; Connector Type Hubbell Wiring Devices
98F3454
Conn, Mains Plug, 50A, 250V, 3P4W; Connector Type Hubbell Wiring Devices 98F3454
CONN, MAINS PLUG, 50A, 250V, 3P4W; Connector Type:Power Entry; Current Rating:50A; Connector Colour:-; Connector Body Material:Steel Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug RoHS Compliant: No

CONN, MAINS PLUG, 50A, 250V, 3P4W; Connector Type:Power Entry; Current Rating:50A; Connector Colour:-; Connector Body Material:Steel Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98F3454
Product Name Conn, Mains Plug, 50A, 250V, 3P4W; Connector Type Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm QMA 90° Plug - 110980 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details