Hubbell Incorporated Locking Device Receptacle CS6370A

Description
SINGLE LOCKING TYPE REINFORCED THERMOPLASTIC POLYESTER (BASE), NYLON (FACE) MATERIAL BLACK COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 125 VAC VOLTAGE RATING SCREW MOUNTING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT BACK, SIDE WIRING 2.12 INCH FACE OUTER DIAMETER OPERATING TEMPERATURE -40 TO 85 DEG C
Datasheet
Description
SINGLE LOCKING TYPE REINFORCED THERMOPLASTIC POLYESTER (BASE), NYLON (FACE) MATERIAL BLACK COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 125 VAC VOLTAGE RATING SCREW MOUNTING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT BACK, SIDE WIRING 2.12 INCH FACE OUTER DIAMETER OPERATING TEMPERATURE -40 TO 85 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - CS6370A - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
CS6370A
Locking Device Receptacle CS6370A
SINGLE LOCKING TYPE REINFORCED THERMOPLASTIC POLYESTER (BASE), NYLON (FACE) MATERIAL BLACK COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 125 VAC VOLTAGE RATING SCREW MOUNTING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT BACK, SIDE WIRING 2.12 INCH FACE OUTER DIAMETER OPERATING TEMPERATURE -40 TO 85 DEG C
  • SINGLE LOCKING TYPE
  • REINFORCED THERMOPLASTIC POLYESTER (BASE), NYLON (FACE) MATERIAL
  • BLACK COLOR
  • NON-NEMA LOCKING CONFIGURATION
  • 3 WIRE(S)
  • UL 94/498, CSA C22.2, CE APPROVAL
  • 125 VAC VOLTAGE RATING
  • SCREW MOUNTING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT
  • BACK, SIDE WIRING
  • 2.12 INCH FACE OUTER DIAMETER
  • OPERATING TEMPERATURE -40 TO 85 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number CS6370A
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Screw Mount
Standards / Certifications UL; CSA; CE
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM2-A1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
DC POWER JACK PIN F1.3MM - 80204-011AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight Angled Inlet - A42S36A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers