POWER ENTRY CONNECTOR, PLUG, 3P4W, 50A, 125/250V; Connector Type:Power Entry; Current Rating:50A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Gender:Plug RoHS Compliant: Yes
LOCKING DEVICE, TWIST-LOCK, INDUSTRIAL, MALE PLUG, 50 AMP, 3 POLE, 125/250 V, 4-WIRE GROUNDING, NON-NEMA, SCREW TERMINAL, BLACK AND WHITE. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 34B9949 | 449271 |
| Product Name | Power Entry Connector, Plug, 3P4W, 50A, 125/250V; Connector Type Hubbell Wiring Devices | Plug/Receptacle |
| Gender | Male / Plug | Male / Plug |