Hubbell Incorporated Locking Device Plug CS6365

Description
POLARIZED TYPE NYLON MATERIAL NON NEMA CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.75 TO 1.15 INCH CORD SIZE BRYANT[R] BRAND WITH CORD GRIP
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL NON NEMA CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.75 TO 1.15 INCH CORD SIZE BRYANT[R] BRAND WITH CORD GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - CS6365 - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
CS6365
Locking Device Plug CS6365
POLARIZED TYPE NYLON MATERIAL NON NEMA CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.75 TO 1.15 INCH CORD SIZE BRYANT[R] BRAND WITH CORD GRIP
  • POLARIZED TYPE
  • NYLON MATERIAL
  • NON NEMA CONFIGURATION
  • 4 WIRE(S)
  • UL, CSA APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT
  • 0.75 TO 1.15 INCH CORD SIZE
  • BRYANT[R] BRAND
  • WITH CORD GRIP
Supplier's Site Datasheet
Locking Device Plug - CS6365 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
CS6365
Locking Device Plug CS6365
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.685 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD N

POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.685 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD N

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Power Connectors Power Connectors
Product Number CS6365 CS6365
Product Name Locking Device Plug Locking Device Plug
Power Type AC Power Connector AC Power Connector
Device Type Plug Plug
Standards / Certifications UL; CSA UL; CSA
Type / Features Dust Proof; Moisture or Oil Resistant Locking
Voltage Rating 125/250V 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 30 AMP 125 Volt/250 Volt L14-30P - L1430P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details