Hubbell Wiring Device-Kellems Connector, Power Entry, 50A, 125V; Connector Type Hubbell Wiring Devices CS6361C

Description
CONNECTOR, POWER ENTRY, 50A, 125V; Connector Type:Power Entry; Current Rating:50A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, 50A, 125V; Connector Type:Power Entry; Current Rating:50A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, 50A, 125V; Connector Type Hubbell Wiring Devices - 98F096 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 50A, 125V; Connector Type Hubbell Wiring Devices
98F096
Connector, Power Entry, 50A, 125V; Connector Type Hubbell Wiring Devices 98F096
CONNECTOR, POWER ENTRY, 50A, 125V; Connector Type:Power Entry; Current Rating:50A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, 50A, 125V; Connector Type:Power Entry; Current Rating:50A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98F096
Product Name Connector, Power Entry, 50A, 125V; Connector Type Hubbell Wiring Devices
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details