Hubbell Wiring Device-Kellems Switch, Toggle, 3P3T, 15A, 277V; Actuator Style Hubbell Wiring Devices CS315OW

Description
SWITCH, TOGGLE, 3P3T, 15A, 277V; Actuator Style:Toggle; Body Material:Thermoset Plastic; Circuitry:SPST; Color:Office White; Contact Configuration:SPST; Contact Current AC Max:15A; Contact Current Max:15A; Contact Voltage AC Max:277VRoHS Compliant: Yes
Description
SWITCH, TOGGLE, 3P3T, 15A, 277V; Actuator Style:Toggle; Body Material:Thermoset Plastic; Circuitry:SPST; Color:Office White; Contact Configuration:SPST; Contact Current AC Max:15A; Contact Current Max:15A; Contact Voltage AC Max:277VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 3P3T, 15A, 277V; Actuator Style Hubbell Wiring Devices - 88H6371 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 3P3T, 15A, 277V; Actuator Style Hubbell Wiring Devices
88H6371
Switch, Toggle, 3P3T, 15A, 277V; Actuator Style Hubbell Wiring Devices 88H6371
SWITCH, TOGGLE, 3P3T, 15A, 277V; Actuator Style:Toggle; Body Material:Thermoset Plastic; Circuitry:SPST; Color:Office White; Contact Configuration:SPST; Contact Current AC Max:15A; Contact Current Max:15A; Contact Voltage AC Max:277VRoHS Compliant: Yes

SWITCH, TOGGLE, 3P3T, 15A, 277V; Actuator Style:Toggle; Body Material:Thermoset Plastic; Circuitry:SPST; Color:Office White; Contact Configuration:SPST; Contact Current AC Max:15A; Contact Current Max:15A; Contact Voltage AC Max:277VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88H6371
Product Name Switch, Toggle, 3P3T, 15A, 277V; Actuator Style Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Spring Type Battery Connectors - Right Angle  Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
TNC Female Bulkhead Receptacle - SALE-9316 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details