Hubbell Wiring Device-Kellems Occupancy Sensor/Switch CS1200

Description
OCCUPANCY SENSOR TYPE; 3.3 INCH DIA X 2.2 INCH D SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL, OPEN OFFICE, LUNCH, UTILITY, STORAGE AND COMPUTER ROOM WITH NO PARTITION OR OBSTRUCTION APPLICATION; 24 VDC VOLTAGE RATING; CEILING MOUNTING; 110
Datasheet
Description
OCCUPANCY SENSOR TYPE; 3.3 INCH DIA X 2.2 INCH D SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL, OPEN OFFICE, LUNCH, UTILITY, STORAGE AND COMPUTER ROOM WITH NO PARTITION OR OBSTRUCTION APPLICATION; 24 VDC VOLTAGE RATING; CEILING MOUNTING; 110
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - CS1200 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Occupancy Sensor/Switch
CS1200
Occupancy Sensor/Switch CS1200
OCCUPANCY SENSOR TYPE; 3.3 INCH DIA X 2.2 INCH D SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL, OPEN OFFICE, LUNCH, UTILITY, STORAGE AND COMPUTER ROOM WITH NO PARTITION OR OBSTRUCTION APPLICATION; 24 VDC VOLTAGE RATING; CEILING MOUNTING; 110

OCCUPANCY SENSOR TYPE; 3.3 INCH DIA X 2.2 INCH D SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL, OPEN OFFICE, LUNCH, UTILITY, STORAGE AND COMPUTER ROOM WITH NO PARTITION OR OBSTRUCTION APPLICATION; 24 VDC VOLTAGE RATING; CEILING MOUNTING; 110

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Proximity Sensors
Product Number CS1200
Product Name Occupancy Sensor/Switch
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000004996-SE - TE Connectivity
Specs
Operation Distance 0.0310 inch (0.7874 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
12 mm Clyindrical Sensor - 42CF-D1LPA2-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Width 5 inch (127 mm)
View Details
12 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3060 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details