Hubbell Incorporated Duplex/Single Receptacle CRS20

Description
SMOOTH FACE DUPLEX TYPE NYLON FACE, STEEL YOKE MATERIAL BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, CSA, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, HIGH IMPACT RESISTANT SIDE WIRING
Datasheet
Description
SMOOTH FACE DUPLEX TYPE NYLON FACE, STEEL YOKE MATERIAL BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, CSA, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, HIGH IMPACT RESISTANT SIDE WIRING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - CRS20 - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
CRS20
Duplex/Single Receptacle CRS20
SMOOTH FACE DUPLEX TYPE NYLON FACE, STEEL YOKE MATERIAL BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, CSA, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, HIGH IMPACT RESISTANT SIDE WIRING
  • SMOOTH FACE DUPLEX TYPE
  • NYLON FACE, STEEL YOKE MATERIAL
  • BROWN COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL GRADE
  • UL 498, CSA, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, HIGH IMPACT RESISTANT
  • SIDE WIRING
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number CRS20
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Commercial
Standards / Certifications UL; CSA; NOM
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2468075-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
PowerFlex 520 11kW (15Hp) Power Module - 25-PM1-B048 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
IEC 60320 Sheet E Rewireable Cable Mount Plug - 83032010 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details