Hubbell Wiring Device-Kellems Locking Device Connector CRL515-C

Description
POLARIZED TYPE; NYLON MATERIAL; YELLOW, WHITE COLOR; L5-15R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.23 TO 0.72 INCH CORD SIZE; TURNLOK[R] B
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; YELLOW, WHITE COLOR; L5-15R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.23 TO 0.72 INCH CORD SIZE; TURNLOK[R] B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - CRL515-C - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Connector
CRL515-C
Locking Device Connector CRL515-C
POLARIZED TYPE; NYLON MATERIAL; YELLOW, WHITE COLOR; L5-15R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.23 TO 0.72 INCH CORD SIZE; TURNLOK[R] B

POLARIZED TYPE; NYLON MATERIAL; YELLOW, WHITE COLOR; L5-15R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.23 TO 0.72 INCH CORD SIZE; TURNLOK[R] B

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number CRL515-C
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Grounding Flush Mount Dryer Outlet, 30 Amp 125V/250V 14-30R Canada Standard - 2105L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
20A/250V Australian Hospital Plug; Clear - 88040370 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; AS/NZS 3112
View Details
IP44 Splashproof Straight Inlet - A41S02A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers