POLARIZED TYPE; NYLON MATERIAL; YELLOW, WHITE COLOR; L14-30R CONFIGURATION; 4 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 125/250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLO
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Power Connectors |
| Product Number | CRL1430-C |
| Product Name | Locking Device Connector |
| Power Type | AC Power Connector |
| Standards / Certifications | UL; CSA |
| Type / Features | Locking |
| Voltage Rating | 125/250V |