Hubbell Wiring Device-Kellems Duplex/Single Receptacle CRB5262-SW

Description
SMOOTH FACE DUPLEX TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); COMMERCIAL, HOSPITAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION
Datasheet
Description
SMOOTH FACE DUPLEX TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); COMMERCIAL, HOSPITAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - CRB5262-SW - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
CRB5262-SW
Duplex/Single Receptacle CRB5262-SW
SMOOTH FACE DUPLEX TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); COMMERCIAL, HOSPITAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION

SMOOTH FACE DUPLEX TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); COMMERCIAL, HOSPITAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number CRB5262-SW
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Commercial; Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
20 Amp Weather Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2010N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details
20A/125V North American Screw Mount Receptacle - 88273100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
Heavy Duty Power Connectors - 403036M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details