Hubbell Wiring Device-Kellems Duplex/Single Receptacle CRB5262-BK

Description
DUPLEX TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORR
Datasheet
Description
DUPLEX TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - CRB5262-BK - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
CRB5262-BK
Duplex/Single Receptacle CRB5262-BK
DUPLEX TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORR

DUPLEX TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORR

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number CRB5262-BK
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Specification
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Plugs & Receptacles - 3-104-048 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Plug
Mounting Style Snap In
View Details
Industrial Power Connectors - 1466493 - RS Components, Ltd.
Specs
Power Type AC Power Connector
Device Type Receptacle; Industrial Power Connectors
Mounting Style Cable; Cable mount
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details